Abbatron Bumper, Round, Rubber, 19.05, Black; Bumper / Feet Mounting Abbatron Hh Smith 2465

Description
BUMPER, ROUND, RUBBER, 19.05, BLACK; Bumper / Feet Mounting:Screw; Height:14.29mm; Base Diameter:19.05mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 19.05, BLACK; Bumper / Feet Mounting:Screw; Height:14.29mm; Base Diameter:19.05mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 19.05, Black; Bumper / Feet Mounting Abbatron Hh Smith - 65H4519 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 19.05, Black; Bumper / Feet Mounting Abbatron Hh Smith
65H4519
Bumper, Round, Rubber, 19.05, Black; Bumper / Feet Mounting Abbatron Hh Smith 65H4519
BUMPER, ROUND, RUBBER, 19.05, BLACK; Bumper / Feet Mounting:Screw; Height:14.29mm; Base Diameter:19.05mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 19.05, BLACK; Bumper / Feet Mounting:Screw; Height:14.29mm; Base Diameter:19.05mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 65H4519
Product Name Bumper, Round, Rubber, 19.05, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
1/4 Round Female Standoff - 1547B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers