Abbatron Bumper, Round, Rubber, 18.26, Black; Bumper / Feet Mounting Abbatron Hh Smith 2458

Description
BUMPER, ROUND, RUBBER, 18.26, BLACK; Bumper / Feet Mounting:Screw; Height:13.49mm; Base Diameter:18.26mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No
Description
BUMPER, ROUND, RUBBER, 18.26, BLACK; Bumper / Feet Mounting:Screw; Height:13.49mm; Base Diameter:18.26mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 18.26, Black; Bumper / Feet Mounting Abbatron Hh Smith - 95B0608 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 18.26, Black; Bumper / Feet Mounting Abbatron Hh Smith
95B0608
Bumper, Round, Rubber, 18.26, Black; Bumper / Feet Mounting Abbatron Hh Smith 95B0608
BUMPER, ROUND, RUBBER, 18.26, BLACK; Bumper / Feet Mounting:Screw; Height:13.49mm; Base Diameter:18.26mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No

BUMPER, ROUND, RUBBER, 18.26, BLACK; Bumper / Feet Mounting:Screw; Height:13.49mm; Base Diameter:18.26mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 95B0608
Product Name Bumper, Round, Rubber, 18.26, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BSO4-M5-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M5; M5 x 0.8
View Details