Abbatron Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 2374

Description
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
Datasheet
Description
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith - 35F885 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
35F885
Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith 35F885
SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 12.7MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:6.35mm; Body Diameter:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F885
Product Name Spacer, Round, Brass, 0.25In X 12.7Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 3035201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5000 inch (12.7 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-832-32 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers