Abbatron Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith 2343

Description
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith - 67F4135 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith
67F4135
Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith 67F4135
SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 19.05MM; Spacer Material:Brass; Overall Length:19.05mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4135
Product Name Spacer, Round, Brass, 19.05Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-832-32NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details