Abbatron Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 2342

Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith - 35F535 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
35F535
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 35F535
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.05mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F535
Product Name Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809095 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.1969 inch (5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers