Abbatron Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 2326

Description
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Description
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer, Hex, Brass, 6.35mm x 9.525mm, part number 67F4165, is designed for applications requiring a durable and reliable standoff solution. It features a hex female design with an external width of 6.35mm and an overall length of 9.525mm. The product is compatible with an 8-32 thread size, making it suitable for various assembly needs. The brass material provides strength and corrosion resistance, while the standard nickel plating enhances its durability in challenging environments. This spacer is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Spacer, Hex, Brass, 6.35mm x 9.525mm, part number 67F4165, is designed for applications requiring a durable and reliable standoff solution. It features a hex female design with an external width of 6.35mm and an overall length of 9.525mm. The product is compatible with an 8-32 thread size, making it suitable for various assembly needs. The brass material provides strength and corrosion resistance, while the standard nickel plating enhances its durability in challenging environments. This spacer is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith - 67F4165 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
67F4165
Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith 67F4165
SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

SPACER, HEX, BRASS, 6.35MM X 9.525MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Hex Body Size:0.25" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 67F4165
Product Name Spacer, Hex, Brass, 6.35Mm X 9.525Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2808979 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Stainless Steel Standoffs - BS-832-3 - bisco industries
Specs
Type & Shape Standoff
View Details