Abbatron Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith 2193

Description
BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith - 25C1259 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith
25C1259
Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith 25C1259
BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 15.88MM, BLACK; Bumper / Feet Mounting:Screw; Height:11.9mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 25C1259
Product Name Bumper, Round, Rubber, 15.88Mm, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2756 inch (7 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M3.5-22 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details