Abbatron Grommet, Open, Synthetic Rubber, 22.23Mm; Grommet Type Abbatron Hh Smith 2189

Description
GROMMET, OPEN, SYNTHETIC RUBBER, 22.23MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.05mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:22.23mm; Panel Thickness Max:0.79mm; Grommet Colour:Black RoHS Compliant: No
Description
GROMMET, OPEN, SYNTHETIC RUBBER, 22.23MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.05mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:22.23mm; Panel Thickness Max:0.79mm; Grommet Colour:Black RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Grommet, Open, Synthetic Rubber, 22.23Mm; Grommet Type Abbatron Hh Smith - 94F1625 - Newark, An Avnet Company
Chicago, IL, United States
Grommet, Open, Synthetic Rubber, 22.23Mm; Grommet Type Abbatron Hh Smith
94F1625
Grommet, Open, Synthetic Rubber, 22.23Mm; Grommet Type Abbatron Hh Smith 94F1625
GROMMET, OPEN, SYNTHETIC RUBBER, 22.23MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.05mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:22.23mm; Panel Thickness Max:0.79mm; Grommet Colour:Black RoHS Compliant: No

GROMMET, OPEN, SYNTHETIC RUBBER, 22.23MM; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:19.05mm; Grommet Material:Synthetic Rubber; Mounting Hole Dia:22.23mm; Panel Thickness Max:0.79mm; Grommet Colour:Black RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 94F1625
Product Name Grommet, Open, Synthetic Rubber, 22.23Mm; Grommet Type Abbatron Hh Smith
Outside Diameter 0.8752 inch (22.23 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-10-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.6250 inch (15.87 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details