Abbatron Bushings, Grommets 2187

Description
GROM 2187 RBR
Request a Quote Datasheet
Description
GROM 2187 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2187-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2187-ND
Bushings, Grommets 6463-2187-ND
GROM 2187 RBR

GROM 2187 RBR

Buy Now Datasheet
Open Grommet; Grommet Type Abbatron Hh Smith - 35F527 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Abbatron Hh Smith
35F527
Open Grommet; Grommet Type Abbatron Hh Smith 35F527
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.875mm; Grommet Material:Rubber; Mounting Hole Dia:22.225mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:15.875mm; Grommet Material:Rubber; Mounting Hole Dia:22.225mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site
Grommet; 5/8 in.; 1/16 in.; 1-1/8 in.; 5/16 in.; 7/8 in. - 70211206 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet; 5/8 in.; 1/16 in.; 1-1/8 in.; 5/16 in.; 7/8 in.
70211206
Grommet; 5/8 in.; 1/16 in.; 1-1/8 in.; 5/16 in.; 7/8 in. 70211206
Grommets, 5⁄8 in. I.D., 1⁄16 in. Thickness Chassis, 1-1⁄8 in. O.D. Grommets are made from black buna-s synthetic rubber(SBR), approximately 60 durometer, or black polyvinyl chloride(PVC) Prevents wire chafing through holes in panels from 0.03125 “ to 1.03125 " as indicated in table. All parts indicated on this page are standard products, factory supported and distributor stocked.

Grommets, 5⁄8 in. I.D., 1⁄16 in. Thickness Chassis, 1-1⁄8 in. O.D.

  • Grommets are made from black buna-s synthetic rubber(SBR), approximately 60 durometer, or black polyvinyl chloride(PVC)
    Prevents wire chafing through holes in panels from 0.03125 “ to 1.03125 " as indicated in table. All parts indicated on this page are standard products, factory supported and distributor stocked.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets
Product Number 6463-2187-ND 35F527 70211206
Product Name Bushings, Grommets Open Grommet; Grommet Type Abbatron Hh Smith Grommet; 5/8 in.; 1/16 in.; 1-1/8 in.; 5/16 in.; 7/8 in.
Outside Diameter 0.8750 inch (22.23 mm) 1.12 inch (28.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-12-20 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.7500 inch (19.05 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - CHC-22/GA - CHC-22/GA - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 0.5625 inch (14.29 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details