Abbatron Bushings, Grommets 2186

Description
GROM 2186 RBR
Request a Quote Datasheet
Description
GROM 2186 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2186-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2186-ND
Bushings, Grommets 6463-2186-ND
GROM 2186 RBR

GROM 2186 RBR

Buy Now Datasheet
Open Grommet; Grommet Type Abbatron Hh Smith - 35F526 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Abbatron Hh Smith
35F526
Open Grommet; Grommet Type Abbatron Hh Smith 35F526
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:Rubber; Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:BlackRoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:12.7mm; Grommet Material:Rubber; Mounting Hole Dia:19mm; Panel Thickness Max:1.6mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet; Colour:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Grommets Grommets
Product Number 6463-2186-ND 35F526
Product Name Bushings, Grommets Open Grommet; Grommet Type Abbatron Hh Smith
Outside Diameter 0.7480 inch (19 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-24-28 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.5 inch (38.1 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm23) - B02130P10 - Anderson Power Products
Specs
Inside Diameter 0.2756 to 0.3543 inch (7 to 9 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET FOR SHEET METAL - LS60F-WT - LS60F-WT - Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.69 inch (42.86 mm)
Overall Thickness 0.5625 inch (14.29 mm)
View Details