Abbatron Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith 2184

Description
BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:7.14mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes
Description
BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:7.14mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith - 96B1843 - Newark, An Avnet Company
Chicago, IL, United States
Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith
96B1843
Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith 96B1843
BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:7.14mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

BUMPER, ROUND, RUBBER, 15.88, BLACK; Bumper / Feet Mounting:Screw; Height:7.14mm; Base Diameter:15.88mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 96B1843
Product Name Bumper, Round, Rubber, 15.88, Black; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2180 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
Stainless Steel Standoffs - BSO4-032-26NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Standoffs - 1026384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details