Abbatron Bushings, Grommets 2174

Description
GROM 2174 RBR
Request a Quote Datasheet
Description
GROM 2174 RBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 6463-2174-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
6463-2174-ND
Bushings, Grommets 6463-2174-ND
GROM 2174 RBR

GROM 2174 RBR

Buy Now Datasheet
Open Grommet; Grommet Type Abbatron Hh Smith - 35F523 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Abbatron Hh Smith
35F523
Open Grommet; Grommet Type Abbatron Hh Smith 35F523
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.925mm; Grommet Material:Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:7.925mm; Grommet Material:Rubber; Mounting Hole Dia:11.1mm; Panel Thickness Max:1.575mm; Grommet Colour:Black; Product Range:-; Accessory Type:Grommet RoHS Compliant: Yes

Supplier's Site
Grommet, Round; 5/16 in.; 1/16 in.; 19/32 in.; 15/64 in.; 7/16 in. - 70211203 - Allied Electronics, Inc.
Fort Worth, TX, USA
Grommet, Round; 5/16 in.; 1/16 in.; 19/32 in.; 15/64 in.; 7/16 in.
70211203
Grommet, Round; 5/16 in.; 1/16 in.; 19/32 in.; 15/64 in.; 7/16 in. 70211203
Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.

Black Polyvinyl Chloride Round Grommets, 1⁄16 in. and 1⁄8 in. Chassis Thickness

  • Prevents wire chafing through holes in panels from 0.03125 in. to 1.03125 in.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Grommets Grommets Grommets
Product Number 6463-2174-ND 35F523 70211203
Product Name Bushings, Grommets Open Grommet; Grommet Type Abbatron Hh Smith Grommet, Round; 5/16 in.; 1/16 in.; 19/32 in.; 15/64 in.; 7/16 in.
Outside Diameter 0.4370 inch (11.1 mm) 0.5938 inch (15.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: T Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-21 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8750 inch (22.22 mm)
View Details
Grommet, Jacketed Wire, .15-.18″ (3.81-4.57mm) Power, .15-.18″ (3.81-4.57mm) Signal - J-150-150 - Anderson Power Products
Specs
Inside Diameter 0.1799 inch (4.57 mm)
View Details
2 suppliers
CABLE GROMMET - S60/BLK - S60/BLK - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Shape Round
Inside Diameter 1.75 inch (44.45 mm)
Overall Thickness 2.44 inch (61.91 mm)
View Details