Abbatron Protective Bumper, Rubber; Bumper / Feet Mounting Abbatron Hh Smith 2135

Description
PROTECTIVE BUMPER, RUBBER; Bumper / Feet Mounting:Screw; Height:-; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; External Width:0.938mm RoHS Compliant: Yes
Datasheet
Description
PROTECTIVE BUMPER, RUBBER; Bumper / Feet Mounting:Screw; Height:-; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; External Width:0.938mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Protective Bumper, Rubber; Bumper / Feet Mounting Abbatron Hh Smith - 70B4681 - Newark, An Avnet Company
Chicago, IL, United States
Protective Bumper, Rubber; Bumper / Feet Mounting Abbatron Hh Smith
70B4681
Protective Bumper, Rubber; Bumper / Feet Mounting Abbatron Hh Smith 70B4681
PROTECTIVE BUMPER, RUBBER; Bumper / Feet Mounting:Screw; Height:-; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; External Width:0.938mm RoHS Compliant: Yes

PROTECTIVE BUMPER, RUBBER; Bumper / Feet Mounting:Screw; Height:-; Base Diameter:23.8mm; Base Width:-; Bumper / Feet Style:Round; Bumper / Feet Colour:Black; Bumper / Feet Material:Rubber; Product Range:-; External Width:0.938mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 70B4681
Product Name Protective Bumper, Rubber; Bumper / Feet Mounting Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 304170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
Body Length 0.3346 inch (8.5 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details