Abbatron Standoff, Brass, Round F-F, 8-32, 9.53Mm; Standoff Material Abbatron Hh Smith 2126

Description
STANDOFF, BRASS, ROUND F-F, 8-32, 9.53MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
Description
STANDOFF, BRASS, ROUND F-F, 8-32, 9.53MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Standoff, Brass, Round F-F, 8-32, 9.53Mm; Standoff Material Abbatron Hh Smith - 35F557 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Brass, Round F-F, 8-32, 9.53Mm; Standoff Material Abbatron Hh Smith
35F557
Standoff, Brass, Round F-F, 8-32, 9.53Mm; Standoff Material Abbatron Hh Smith 35F557
STANDOFF, BRASS, ROUND F-F, 8-32, 9.53MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, BRASS, ROUND F-F, 8-32, 9.53MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female-Female; Body Length:9.53mm; Overall Length:-; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F557
Product Name Standoff, Brass, Round F-F, 8-32, 9.53Mm; Standoff Material Abbatron Hh Smith
Type & Shape Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers