Abbatron Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 2117

Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith - 99B6436 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
99B6436
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 99B6436
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:9.53mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 99B6436
Product Name Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2240414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-16ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers