Abbatron Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith 2106

Description
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith - 35F563 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith
35F563
Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith 35F563
SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 9.53MM; Spacer Material:Brass; Overall Length:9.53mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site
Fort Worth, TX, USA
Spacer; Round; Brass; Nickel Plated; #8ID; 1/4" OD; 3/8" Length
70209977
Spacer; Round; Brass; Nickel Plated; #8ID; 1/4" OD; 3/8" Length 70209977
Spacer; Round; Brass; Nickel Plated; #8ID; 1/4" OD; 3/8" Length

Spacer; Round; Brass; Nickel Plated; #8ID; 1/4" OD; 3/8" Length

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 35F563 70209977
Product Name Spacer, Round, Brass, 9.53Mm; Spacer Material Abbatron Hh Smith Spacer; Round; Brass; Nickel Plated; #8ID; 1/4" OD; 3/8" Length
Type & Shape Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Spacers - 2240386 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-12 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details