Abbatron Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith 2105

Description
SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith - 35F541 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith
35F541
Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith 35F541
SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 6.35MM; Spacer Material:Brass; Overall Length:6.35mm; Outer Diameter:6.35mm; Inner Diameter:4.42mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F541
Product Name Spacer, Round, Brass, 6.35Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details