Abbatron Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 2102

Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes
Description
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith - 35F538 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
35F538
Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith 35F538
SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

SPACER, ROUND, BRASS, 12.7MM; Spacer Material:Brass; Overall Length:12.7mm; Outer Diameter:6.35mm; Inner Diameter:3.76mm; Spacer Type:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 35F538
Product Name Spacer, Round, Brass, 12.7Mm; Spacer Material Abbatron Hh Smith
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2023320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-8632-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details