Abbatron Banana Jack, Turret, Green; Gender Abbatron Hh Smith 205-104

Description
BANANA JACK, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
Datasheet
Description
BANANA JACK, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Turret, Green; Gender Abbatron Hh Smith - 39F870 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Turret, Green; Gender Abbatron Hh Smith
39F870
Banana Jack, Turret, Green; Gender Abbatron Hh Smith 39F870
BANANA JACK, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

BANANA JACK, TURRET, GREEN; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:Green; Contact Material:Brass; Contact Termination Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F870
Product Name Banana Jack, Turret, Green; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products