Abbatron Jacks, Plugs 205-103

Description
BAN JK 205-103 INSUL W/HDW
Request a Quote Datasheet
Description
BAN JK 205-103 INSUL W/HDW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-205-103-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-205-103-ND
Jacks, Plugs 6463-205-103-ND
BAN JK 205-103 INSUL W/HDW

BAN JK 205-103 INSUL W/HDW

Buy Now Datasheet
Jack, Banana; Brass; Nickel-Plated; Black; 59/64 in. - 70209933 - Allied Electronics, Inc.
Fort Worth, TX, USA
Jack, Banana; Brass; Nickel-Plated; Black; 59/64 in.
70209933
Jack, Banana; Brass; Nickel-Plated; Black; 59/64 in. 70209933
Insulated Banana Jacks, Brass Body Material Type 205 supplied with fiber washer.

Insulated Banana Jacks, Brass Body Material
Type 205 supplied with fiber washer.

Supplier's Site
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith - 82T5296 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith
82T5296
Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith 82T5296
BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:StudRoHS Compliant: Yes

BANANA JACK, 15A, STUD, BLACK; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:Black; Contact Material:Brass; Contact Termination Type:StudRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-205-103-ND 70209933 82T5296
Product Name Jacks, Plugs Jack, Banana; Brass; Nickel-Plated; Black; 59/64 in. Banana Jack, 15A, Stud, Black; Gender Abbatron Hh Smith
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers