STANDOFF, BRASS, CUBE, 6.35MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:-; Standoff Type:Cube; Body Length:6.35mm; Overall Length:9.02mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | 96F9037 |
| Product Name | Standoff, Brass, Cube, 6.35Mm; Standoff Material Abbatron Hh Smith |
| Type & Shape | Standoff; Square |