Abbatron Binding Posts 1835

Description
BDG POST 1835 METAL ASSY
Request a Quote Datasheet
Description
BDG POST 1835 METAL ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Posts - 6463-1835-ND - DigiKey
Thief River Falls, MN, United States
Binding Posts
6463-1835-ND
Binding Posts 6463-1835-ND
BDG POST 1835 METAL ASSY

BDG POST 1835 METAL ASSY

Buy Now Datasheet
Binding Post, 30A, #10-32, Stud; Product Range Abbatron Hh Smith - 81F4209 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 30A, #10-32, Stud; Product Range Abbatron Hh Smith
81F4209
Binding Post, 30A, #10-32, Stud; Product Range Abbatron Hh Smith 81F4209
BINDING POST, 30A, #10-32, STUD; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Binding Post Style:Hex Head RoHS Compliant: Yes

BINDING POST, 30A, #10-32, STUD; Product Range:-; Current Rating:30A; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:-; Contact Material:Brass; Binding Post Style:Hex Head RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6463-1835-ND 81F4209
Product Name Binding Posts Binding Post, 30A, #10-32, Stud; Product Range Abbatron Hh Smith
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAS1S1 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated Low Mating Force 44.7mm, Low Detent - 1377G4 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in bulkhead connector - NPQH-H-Q8-E-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details