Abbatron Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith 1814BB

Description
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith - 26K3142 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith
26K3142
Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith 26K3142
BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, BLACK, PANEL MOUNT; Product Range:1814 Series; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Black; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26K3142
Product Name Binding Post, Brass, Black, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Double Sided Mini Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details