Abbatron Adapter, 1 X Bnc Plug-2 X Banana Plug; Inter Series Connector A Abbatron Hh Smith 1687

Description
ADAPTER, 1 X BNC PLUG-2 X BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Banana x 2; Convert To Positions:2Positions ; Convert To Gender:Plug RoHS Compliant: Yes
Datasheet
Description
ADAPTER, 1 X BNC PLUG-2 X BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Banana x 2; Convert To Positions:2Positions ; Convert To Gender:Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter, 1 X Bnc Plug-2 X Banana Plug; Inter Series Connector A Abbatron Hh Smith - 19P2912 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 1 X Bnc Plug-2 X Banana Plug; Inter Series Connector A Abbatron Hh Smith
19P2912
Adapter, 1 X Bnc Plug-2 X Banana Plug; Inter Series Connector A Abbatron Hh Smith 19P2912
ADAPTER, 1 X BNC PLUG-2 X BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions ; Convert From Gender:Plug; Inter Series Connector B:Banana x 2; Convert To Positions:2Positions ; Convert To Gender:Plug RoHS Compliant: Yes

ADAPTER, 1 X BNC PLUG-2 X BANANA PLUG; Inter Series Connector A:BNC Coaxial; Convert From Positions:1Positions; Convert From Gender:Plug; Inter Series Connector B:Banana x 2; Convert To Positions:2Positions; Convert To Gender:Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19P2912
Product Name Adapter, 1 X Bnc Plug-2 X Banana Plug; Inter Series Connector A Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-FG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Assortment of plugs - NEKM-C-14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details