Abbatron Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper 1676-103

Description
ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.
Description
ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

Suppliers

Company
Product
Description
Supplier Links
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper - 70211337 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper
70211337
Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper 70211337
ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

ABS Body, Beryllium Copper Spring, Dual Banana Plug Adapter
All are molded standard dual banana plugs on 3⁄4"centers. Type 210 . Takes up to #12 wire; stackable; molded polystyrene body. Type 1675 . Set screws to leads to conductor. Type 1676 . Turret terminals for solder connection of component leads. Type 1686 . To BNC female. Type 1687 . To BNC female.

Supplier's Site
Adptr Dual 1676-103 W/tur Abbatron Hh Smith - 96F9032 - Newark, An Avnet Company
Chicago, IL, United States
Adptr Dual 1676-103 W/tur Abbatron Hh Smith
96F9032
Adptr Dual 1676-103 W/tur Abbatron Hh Smith 96F9032
ADPTR DUAL 1676-103 W/TUR

ADPTR DUAL 1676-103 W/TUR

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 70211337 96F9032
Product Name Connector, Banana; Dual Banana Plugs toDual Banana Jack; Beryllium Copper Adptr Dual 1676-103 W/tur Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
41 Position Hermetic Bulkhead Connector - 24054 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm BNC Connector, BNC 90° Plug - 190113 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details