Abbatron Banana Jack, Stud; Gender Abbatron Hh Smith 157

Description
BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes
Description
BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Banana Jack, Stud; Gender Abbatron Hh Smith - 82T5288 - Newark, An Avnet Company
Chicago, IL, United States
Banana Jack, Stud; Gender Abbatron Hh Smith
82T5288
Banana Jack, Stud; Gender Abbatron Hh Smith 82T5288
BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

BANANA JACK, STUD; Gender:Jack; Connector Mounting:Panel Mount; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination Type:Stud; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 82T5288
Product Name Banana Jack, Stud; Gender Abbatron Hh Smith
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 15-45 Finger Proof Housings Yellow Bulk - 1327G16FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers