Abbatron Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith 1507-103

Description
TIP JACK, 2000V, 10A, BLACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:1507 Series; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet
Description
TIP JACK, 2000V, 10A, BLACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:1507 Series; Colour:Black; Connector Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith - 98F3552 - Newark, An Avnet Company
Chicago, IL, United States
Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith
98F3552
Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith 98F3552
TIP JACK, 2000V, 10A, BLACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:1507 Series; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

TIP JACK, 2000V, 10A, BLACK; Connector Type:Tip Jack; For Use With:-; Breakdown Voltage:2kV; Current Rating:10A; Wire Size AWG Max:-; Insulator Colour:Black; Product Range:1507 Series; Colour:Black; Connector Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98F3552
Product Name Tip Jack, 2000V, 10A, Black; Connector Type Abbatron Hh Smith
Current Rating 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
50 Ohm BNC Connector, BNC Inline Jack - 190327 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Coupling Bayonet
View Details