Abbatron Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr 1497

Description
Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr
Description
Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr
70211129
Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr 70211129
Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr

Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr

Supplier's Site
Terminal, Mechanical Lug, 3/8In, Solder; Stud Size Imperial Abbatron Hh Smith - 50F189 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Mechanical Lug, 3/8In, Solder; Stud Size Imperial Abbatron Hh Smith
50F189
Terminal, Mechanical Lug, 3/8In, Solder; Stud Size Imperial Abbatron Hh Smith 50F189
TERMINAL, MECHANICAL LUG, 3/8IN, SOLDER; Stud Size - Imperial:3/8"; Stud Size - Metric:M10; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

TERMINAL, MECHANICAL LUG, 3/8IN, SOLDER; Stud Size - Imperial:3/8"; Stud Size - Metric:M10; Terminal Material:Brass; Product Range:-; Connector Type:Lug, Mechanical; Contact Material:Brass; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 70211129 50F189
Product Name Solder lug, 7/8 lngth, 3/8 stud size, 7/8OD, 5/64 hole, 7/32 wdth, 1/2 ctr2ctr Terminal, Mechanical Lug, 3/8In, Solder; Stud Size Imperial Abbatron Hh Smith
Terminal Type Wire Lug Ground Lug
Unlock Full Specs
to access all available technical data

Similar Products

8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details