Abbatron Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith 1477RR

Description
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes
Description
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith - 95H5322 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith
95H5322
Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith 95H5322
BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

BINDING POST, BRASS, RED, PANEL MOUNT; Product Range:-; Current Rating:-; Voltage Rating:-; Contact Plating:Nickel Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 95H5322
Product Name Binding Post, Brass, Red, Panel Mount; Product Range Abbatron Hh Smith
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-585-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 3.0 amps
View Details
2 suppliers