Abbatron Binding Post, 15A, 5/16-32, Stud, Red; Product Range Abbatron Hh Smith 1464-102

Description
BINDING POST, 15A, 5/16-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet
Description
BINDING POST, 15A, 5/16-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Binding Post, 15A, 5/16-32, Stud, Red; Product Range Abbatron Hh Smith - 28F1199 - Newark, An Avnet Company
Chicago, IL, United States
Binding Post, 15A, 5/16-32, Stud, Red; Product Range Abbatron Hh Smith
28F1199
Binding Post, 15A, 5/16-32, Stud, Red; Product Range Abbatron Hh Smith 28F1199
BINDING POST, 15A, 5/16-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

BINDING POST, 15A, 5/16-32, STUD, RED; Product Range:-; Current Rating:15A; Voltage Rating:-; Contact Plating:Tin Plated Contacts; Connector Mounting:Panel Mount; Connector Colour:Red; Contact Material:Brass; Body Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate - 70209811 - Allied Electronics, Inc.
Fort Worth, TX, USA
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate
70209811
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate 70209811
Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate

Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number 28F1199 70209811
Product Name Binding Post, 15A, 5/16-32, Stud, Red; Product Range Abbatron Hh Smith Binding post, insulated, 5/16 D mntg hole, 8-32 thrd, tin, molded polycarbonate
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Shunts, Jumpers - 36-1460R-ND - DigiKey
Keystone Electronics Corp.
Specs
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details