Abbatron Terminal, Ground Lug, #8, Brass; Product Range Abbatron Hh Smith 1411-08

Description
TERMINAL, GROUND LUG, #8, BRASS; Product Range:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Terminal Material:Brass RoHS Compliant: Yes
Description
TERMINAL, GROUND LUG, #8, BRASS; Product Range:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Terminal Material:Brass RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Ground Lug, #8, Brass; Product Range Abbatron Hh Smith - 24C0146 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ground Lug, #8, Brass; Product Range Abbatron Hh Smith
24C0146
Terminal, Ground Lug, #8, Brass; Product Range Abbatron Hh Smith 24C0146
TERMINAL, GROUND LUG, #8, BRASS; Product Range:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Terminal Material:Brass RoHS Compliant: Yes

TERMINAL, GROUND LUG, #8, BRASS; Product Range:-; Stud Size - Metric:M4; Stud Size - Imperial:#8; Terminal Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 24C0146
Product Name Terminal, Ground Lug, #8, Brass; Product Range Abbatron Hh Smith
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal Adapter - 9496 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Un-Insulated Ferrules - 2222.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details