Abbatron Uninsulated Phone Tip Plugs; Connector Type Abbatron Hh Smith 128

Description
UNINSULATED PHONE TIP PLUGS; Connector Type:Tip Plug; For Use With:-; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:-; Body Material:Brass; Connecting Termination:Solder/T hreaded RoHS Compliant: Yes
Datasheet
Description
UNINSULATED PHONE TIP PLUGS; Connector Type:Tip Plug; For Use With:-; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:-; Body Material:Brass; Connecting Termination:Solder/T hreaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Uninsulated Phone Tip Plugs; Connector Type Abbatron Hh Smith - 28F1219 - Newark, An Avnet Company
Chicago, IL, United States
Uninsulated Phone Tip Plugs; Connector Type Abbatron Hh Smith
28F1219
Uninsulated Phone Tip Plugs; Connector Type Abbatron Hh Smith 28F1219
UNINSULATED PHONE TIP PLUGS; Connector Type:Tip Plug; For Use With:-; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:-; Body Material:Brass; Connecting Termination:Solder/T hreaded RoHS Compliant: Yes

UNINSULATED PHONE TIP PLUGS; Connector Type:Tip Plug; For Use With:-; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:-; Body Material:Brass; Connecting Termination:Solder/Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28F1219
Product Name Uninsulated Phone Tip Plugs; Connector Type Abbatron Hh Smith
Connector Type Phone Jack / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA3NEX - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Contacts - 113358P2 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Push-in X connector - QBX-1/2T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details