Abbatron Jacks, Plugs 108

Description
TIP PLG 108 PHE BAGGED NKL#9
Request a Quote Datasheet
Description
TIP PLG 108 PHE BAGGED NKL#9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-108-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-108-ND
Jacks, Plugs 6463-108-ND
TIP PLG 108 PHE BAGGED NKL#9

TIP PLG 108 PHE BAGGED NKL#9

Buy Now Datasheet
Tip Plug, uninsulated - 70209845 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tip Plug, uninsulated
70209845
Tip Plug, uninsulated 70209845
Tip Plug, uninsulated

Tip Plug, uninsulated

Supplier's Site
Connector; Connector Type Abbatron Hh Smith - 39F854 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Connector Type Abbatron Hh Smith
39F854
Connector; Connector Type Abbatron Hh Smith 39F854
CONNECTOR; Connector Type:Tip Plug; For Use With:-; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:-; Body Material:Brass; Connecting Termination:Solder/W ire; Contact Material:Steel RoHS Compliant: Yes

CONNECTOR; Connector Type:Tip Plug; For Use With:-; Breakdown Voltage:-; Current Rating:-; Wire Size AWG Max:-; Insulator Colour:-; Product Range:-; Body Material:Brass; Connecting Termination:Solder/Wire; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-108-ND 70209845 39F854
Product Name Jacks, Plugs Tip Plug, uninsulated Connector; Connector Type Abbatron Hh Smith
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2P - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Plug socket - FBSD-GD-9-5POL - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers