Abbatron Test Jack, Tip, 6.35 Mm; For Use With Abbatron Hh Smith 107

Description
TEST JACK, TIP, 6.35 MM; For Use With:Panels up to 0.375" thick Board; Current Rating:-; Insulator Colour:-; Product Range:-; Mounting Hole Dia:6.35mm RoHS Compliant: Yes
Description
TEST JACK, TIP, 6.35 MM; For Use With:Panels up to 0.375" thick Board; Current Rating:-; Insulator Colour:-; Product Range:-; Mounting Hole Dia:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Jack, Tip, 6.35 Mm; For Use With Abbatron Hh Smith - 39F855 - Newark, An Avnet Company
Chicago, IL, United States
Test Jack, Tip, 6.35 Mm; For Use With Abbatron Hh Smith
39F855
Test Jack, Tip, 6.35 Mm; For Use With Abbatron Hh Smith 39F855
TEST JACK, TIP, 6.35 MM; For Use With:Panels up to 0.375" thick Board; Current Rating:-; Insulator Colour:-; Product Range:-; Mounting Hole Dia:6.35mm RoHS Compliant: Yes

TEST JACK, TIP, 6.35 MM; For Use With:Panels up to 0.375" thick Board; Current Rating:-; Insulator Colour:-; Product Range:-; Mounting Hole Dia:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 39F855
Product Name Test Jack, Tip, 6.35 Mm; For Use With Abbatron Hh Smith
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1377G13-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5780 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details