Abbatron Jacks, Plugs 102

Description
BAN PLG 102 ASSY
Request a Quote Datasheet
Description
BAN PLG 102 ASSY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 6463-102-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
6463-102-ND
Jacks, Plugs 6463-102-ND
BAN PLG 102 ASSY

BAN PLG 102 ASSY

Buy Now Datasheet
Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 9/16 in.; 0.18 in. - 70209840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 9/16 in.; 0.18 in.
70209840
Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 9/16 in.; 0.18 in. 70209840
15A, Threaded Uninsulated Banana Plug Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2". Threaded uninsulated banana plug with lug and nut.

15A, Threaded Uninsulated Banana Plug
Feature four–leaved, beryllium copper nickel–plated springs. Each is supplied with terminal lug and hex nut. Type 462. Stud Length: 3⁄8". Type 463. Stud Length: 1⁄2".
Threaded uninsulated banana plug with lug and nut.

Supplier's Site
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith - 82T5275 - Newark, An Avnet Company
Chicago, IL, United States
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
82T5275
Banana Plug, 15A, Stud; Gender Abbatron Hh Smith 82T5275
BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes

BANANA PLUG, 15A, STUD; Gender:Plug; Connector Mounting:Panel Mount; Current Rating:15A; Voltage Rating:1kV; Contact Plating:Nickel Plated Contacts; Connector Colour:-; Contact Material:Beryllium Copper; Contact Termination Type:StudRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6463-102-ND 70209840 82T5275
Product Name Jacks, Plugs Banana Plug; Plug; 15 A; Brass; Beryllium Copper; 9/16 in.; 0.18 in. Banana Plug, 15A, Stud; Gender Abbatron Hh Smith
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data