ABB AB
YT3 -- WARNING TAPE 3 IN. ABB - THOMAS & BETTS
ABB AB
Warning Tape 3 In. Abb - Thomas & Betts
YT3
Description
WARNING TAPE 3 IN.
Description
WARNING TAPE 3 IN.
Suppliers
Warning Tape 3 In. Abb - Thomas & Betts
77H0578
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
77H0578 |
|
Product Name
|
Warning Tape 3 In. Abb - Thomas & Betts |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers