Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SERVO DRIVES
ABB AB
YB560103-CA/10 -- SERVO DRIVE/SERVO CONTROL
ABB AB
Servo Drive/Servo Control
YB560103-CA/10
Description
SERVO DRIVE, DSQC 236A. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
SERVO DRIVE, DSQC 236A. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
132386954
Servo Drive/Servo Control
132386954
SERVO DRIVE, DSQC 236A. FREE 2 YEAR RADWELL WARRANTY
SERVO DRIVE, DSQC 236A. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Servo Drives
Product Number
132386954
Product Name
Servo Drive/Servo Control
Unlock Full Specs
to access all available technical data
Similar Products
Beckhoff Automation LLC
AMP8043-Kx1z | Distributed servo drive 4.70 Nm (M 0 ), F4 (87 mm)
View Details
Midwest Motion Products, Inc.
Servo Amplifiers
MMP-SA-1220A-HV
Specs
Description
Amplifier
DC Input
40 to 175 volts
Continuous Current
12 amps
View Details
Festo Corporation
Motor controller
CMMP-AS-C10-11A-P3-M3
Specs
PC-Based Bus
Other; Profibus DP CANopen PROFINET Modbus®/TCP EtherCAT DeviceNet EtherNet/IP
Communication
9-pin Plug Sub-D
Operating Temperature
0 to 40 C (32 to 104 F)
View Details
PI (Physik Instrumente) L.P.
PIglide Motion Controller for One Axis
A-811.CE
Specs
Description
PC-Based
Axes
1.0
Motor / System
DC Brushed; DC Brushless; Voice Coil
View Details