ABB AB Bushing XTB25 X 2-7/16

Description
CONVEYOR BUSHING, XTB25 SERIES BUSHING, STEEL OR GRAY CAST IRON MATERIAL, 2.4375 INCH BORE, 4.4375 IN FLANGE OUTER DIAMETER, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY
Description
CONVEYOR BUSHING, XTB25 SERIES BUSHING, STEEL OR GRAY CAST IRON MATERIAL, 2.4375 INCH BORE, 4.4375 IN FLANGE OUTER DIAMETER, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 130916632 - Radwell International
Willingboro, NJ, United States
Bushing
130916632
Bushing 130916632
CONVEYOR BUSHING, XTB25 SERIES BUSHING, STEEL OR GRAY CAST IRON MATERIAL, 2.4375 INCH BORE, 4.4375 IN FLANGE OUTER DIAMETER, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY

CONVEYOR BUSHING, XTB25 SERIES BUSHING, STEEL OR GRAY CAST IRON MATERIAL, 2.4375 INCH BORE, 4.4375 IN FLANGE OUTER DIAMETER, 1.8750 IN LTB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 130916632
Product Name Bushing
Bushing Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Metal-Polymer Anti-Friction Bearings - 0303 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
Plain Bushes - 528265 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bushing Type Sleeve
Bearing OD 0.5512 inch (14.00 mm)
Bearing Surface Oil Retaining Tin Bronze
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
0.503
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.5030 inch (12.78 mm)
View Details