ABB Inc. Circuit Breaker for Motor Protection XT7

Description
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.
Datasheet
Description
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breaker for Motor Protection - XT7 - ABB Inc.
Memphis, TN, United States
Circuit Breaker for Motor Protection
XT7
Circuit Breaker for Motor Protection XT7
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

Supplier's Site Datasheet
Tmax XT Circuit Breaker for Alternating Current (AC) Distribution - XT7 - ABB Inc.
Memphis, TN, United States
Tmax XT Circuit Breaker for Alternating Current (AC) Distribution
XT7
Tmax XT Circuit Breaker for Alternating Current (AC) Distribution XT7
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc. ABB Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number XT7 XT7
Product Name Circuit Breaker for Motor Protection Tmax XT Circuit Breaker for Alternating Current (AC) Distribution
Rated AC Voltage 600 volts 600 volts
Rated Current 800 to 1200 amps 800 to 1200 amps
Trip System Type Electronic Electronic
Number of Poles 3 3 to 4
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - TA45-ABDWF160C0-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Mounting Style Plug-in
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - 209-3-1-62-4-9-60-ND - DigiKey
Specs
Rated Current 60 amps
Trip System Type Magnetic Hydraulic
Mounting Style Din Rail Mounted
View Details
2 suppliers
Circuit Breakers - 88 Series overload protector -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 32 to 50 volts
Rated Current 3 to 20 amps
View Details