ABB Inc. Current Limiting Circuit Breaker XT5

Description
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.
Datasheet
Description
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Limiting Circuit Breaker - XT5 - ABB Inc.
Memphis, TN, United States
Current Limiting Circuit Breaker
XT5
Current Limiting Circuit Breaker XT5
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

Supplier's Site Datasheet
Circuit Breaker for Motor Protection - XT5 - ABB Inc.
Memphis, TN, United States
Circuit Breaker for Motor Protection
XT5
Circuit Breaker for Motor Protection XT5
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

Supplier's Site Datasheet
Tmax XT Circuit Breaker for Alternating Current (AC) Distribution - XT5 - ABB Inc.
Memphis, TN, United States
Tmax XT Circuit Breaker for Alternating Current (AC) Distribution
XT5
Tmax XT Circuit Breaker for Alternating Current (AC) Distribution XT5
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

Supplier's Site Datasheet
Tmax XT Circuit Breaker for Direct Current (DC) Distrubition - XT5 - ABB Inc.
Memphis, TN, United States
Tmax XT Circuit Breaker for Direct Current (DC) Distrubition
XT5
Tmax XT Circuit Breaker for Direct Current (DC) Distrubition XT5
The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

The SACE Tmax XT series of Molded Case Circuit Breakers (MCCBs) are designed to maximize ease of use, integration and connectivity while reliably delivering safety and quality. Rather than just offering standalone protection, they are seen as key elements of the system that give you complete flexibility, extreme breaking capabilities and reliable performance under pressure. With seven different sizes and protection features of up to 1600A there’s a solution for every purpose.

Supplier's Site Datasheet

Technical Specifications

  ABB Inc. ABB Inc. ABB Inc. ABB Inc.
Product Category Circuit Breakers Circuit Breakers Circuit Breakers Circuit Breakers
Product Number XT5 XT5 XT5 XT5
Product Name Current Limiting Circuit Breaker Circuit Breaker for Motor Protection Tmax XT Circuit Breaker for Alternating Current (AC) Distribution Tmax XT Circuit Breaker for Direct Current (DC) Distrubition
Rated AC Voltage 600 volts 600 volts 600 volts
Rated Current 600 amps 400 to 600 amps 400 to 600 amps 400 to 600 amps
Trip System Type Electronic; Thermal Magnetic Electronic; Thermal Magnetic Electronic; Thermal Magnetic Thermal Magnetic
Features Molded Case Circuit Breaker Molded Case Circuit Breaker Molded Case Circuit Breaker Molded Case Circuit Breaker
Approvals / Ratings UL489, CSA CS22.2 UL489, CSA CS22.2 UL 489, EC 60073, EC 60417, EC 60068-2-30, IEC 60721-2-1, ISO 208, CSA CS22.2 UL 489, EC 60073, EC 60417, EC 60068-2-30, IEC 60721-2-1, ISO 208, CSA CS22.2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 486-2357-ND - DigiKey
Specs
Rated Current 16 amps
Trip System Type Thermal
Features Trip Indicator
View Details
2U DC Breaker Panel -  - Green Cubes Technology
Green Cubes Technology
Specs
Rated DC Voltage 20 to 60 volts
Rated Current 450 amps
Features Trip Indicator
View Details
Circuit Breakers - A-0709Q -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details