ABB Process Automation Division Thermal Magnetic Circuit Breaker, 30A; Product Range Abb XT1NU3030AAA000XXX

Description
THERMAL MAGNETIC CIRCUIT BREAKER, 30A; Product Range:Tmax XT Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
Description
THERMAL MAGNETIC CIRCUIT BREAKER, 30A; Product Range:Tmax XT Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel
Datasheet
Datasheet Summary
Powered by GS/AI

The Thermal Magnetic Circuit Breaker, part number 64Y5039, is designed for a current rating of 30A and operates with a voltage rating of 347V AC. It features three poles, making it suitable for various applications requiring reliable circuit protection. This circuit breaker utilizes thermal magnetic protection, which provides both overload and short-circuit protection. The Tmax XT series is known for its robust design and high breaking capacity, ensuring effective performance in demanding environments. The product is intended for panel mounting, facilitating easy integration into existing electrical systems.

Datasheet Summary
Powered by GS/AI

The Thermal Magnetic Circuit Breaker, part number 64Y5039, is designed for a current rating of 30A and operates with a voltage rating of 347V AC. It features three poles, making it suitable for various applications requiring reliable circuit protection. This circuit breaker utilizes thermal magnetic protection, which provides both overload and short-circuit protection. The Tmax XT series is known for its robust design and high breaking capacity, ensuring effective performance in demanding environments. The product is intended for panel mounting, facilitating easy integration into existing electrical systems.

Suppliers

Company
Product
Description
Supplier Links
Thermal Magnetic Circuit Breaker, 30A; Product Range Abb - 64Y5039 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Magnetic Circuit Breaker, 30A; Product Range Abb
64Y5039
Thermal Magnetic Circuit Breaker, 30A; Product Range Abb 64Y5039
THERMAL MAGNETIC CIRCUIT BREAKER, 30A; Product Range:Tmax XT Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

THERMAL MAGNETIC CIRCUIT BREAKER, 30A; Product Range:Tmax XT Series; Current Rating:30A; No. of Poles:3 Pole; Voltage Rating VDC:-; Voltage Rating VAC:347V; Circuit Breaker Mounting:Panel

Supplier's Site Datasheet
ABBG Molded Case - XT1NU3030AAA000XXX - Galco Industrial Electronics
Madison Heights, MI, United States
ABBG Molded Case
XT1NU3030AAA000XXX
ABBG Molded Case XT1NU3030AAA000XXX
Circuit Breaker, 3-P, 30A/480V,

Circuit Breaker, 3-P, 30A/480V,

Supplier's Site
Molded Case Circuit Breaker - 60597518 - Radwell International
Willingboro, NJ, United States
Molded Case Circuit Breaker
60597518
Molded Case Circuit Breaker 60597518
MOLDED CASE CIRCUIT BREAKER, BRANCH CIRCUIT PROTECTION, TMAX XT SERIES, MAX VOLTAGE 600 VAC, XT1N 125 THERMAL MAGNETIC FIXED 30-500, 3-POLE FIXED, FRONT FLAT TERMINALS, UL/CSA, SUGGESTED REPLACEMENT FOR T1N030TL. FREE 2 YEAR RADWELL WARRANTY

MOLDED CASE CIRCUIT BREAKER, BRANCH CIRCUIT PROTECTION, TMAX XT SERIES, MAX VOLTAGE 600 VAC, XT1N 125 THERMAL MAGNETIC FIXED 30-500, 3-POLE FIXED, FRONT FLAT TERMINALS, UL/CSA, SUGGESTED REPLACEMENT FOR T1N030TL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Galco Industrial Electronics Radwell International
Product Category Circuit Breakers Circuit Breakers Circuit Breakers
Product Number 64Y5039 XT1NU3030AAA000XXX 60597518
Product Name Thermal Magnetic Circuit Breaker, 30A; Product Range Abb ABBG Molded Case Molded Case Circuit Breaker
Rated AC Voltage 347 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 8-1393254-1 - TE Connectivity
Specs
Rated Current 5 amps
Rated Breaking Capacity 5000 amps
Trip System Type Magnetic
View Details
3 suppliers
Motor Protection - 1216848 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Motor Circuit Protection
View Details
QLB Series Thermal Circuit Breaker, 25A - QLB-253-00DNN-3BA - Qualtek Electronics Corp.
Specs
Rated AC Voltage 125 to 250 volts
Rated Current 25 amps
Trip System Type Thermal
View Details
2 suppliers