ABB AB Conduit Fittings XF40/M40/C90

Description
Adaptaflex XF40/M40/C90 Conduit Fitting
Request a Quote
Description
Adaptaflex XF40/M40/C90 Conduit Fitting
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Conduit Fittings - 7314306 - RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit Fittings
7314306
Conduit Fittings 7314306
Adaptaflex XF40/M40/C90 Conduit Fitting

Adaptaflex XF40/M40/C90 Conduit Fitting

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Conduit Fittings
Product Number 7314306
Product Name Conduit Fittings
Fitting Type Elbow; 90° elbow
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details