Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONDUIT
ABB AB
XF16/10M -- CONDUIT
ABB AB
Conduit
XF16/10M
Description
IP65 flexible conduit,16mm 10m L
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
IP65 flexible conduit,16mm 10m L
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Conduit
7314246
Conduit
7314246
IP65 flexible conduit,16mm 10m L
IP65 flexible conduit,16mm 10m L
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Electrical Conduit
Product Number
7314246
Product Name
Conduit
Material
PVC & CPVC; Pvc
Unlock Full Specs
to access all available technical data
Similar Products
Electri-Flex Company
Type LAFG - Food Grade Flexible Conduit
Specs
Material
Steel
Flexibility
Flexible
Size
0.5000 inch (12.7 mm)
View Details
Festo Corporation
Protective conduit
MKV-PG-36
View Details
Altech Corp.
Tube, corrugated; polyamide 6; 50 meterL; 23.2 mm ID; UL94
1200232
Specs
Material
Polyamide 6
View Details
TE Connectivity
Cable Conduit
5172334004
Specs
Temperature Rating
-67 to 392 F (-55 to 200 C)
View Details