ABB AB Wire Marker, Pre Printed, Polyolefin; Marker Type Abb Thomas & Betts WTMP-1B

Description
WIRE MARKER, PRE PRINTED, POLYOLEFIN; Marker Type:Pre Printed; Legend:CALIBRATED; Marker Dimensions:12.7mm x 15.88mm; Marker Material:PO (Polyolefin); Legend Colour:Black; Marker Colour:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, PRE PRINTED, POLYOLEFIN; Marker Type:Pre Printed; Legend:CALIBRATED; Marker Dimensions:12.7mm x 15.88mm; Marker Material:PO (Polyolefin); Legend Colour:Black; Marker Colour:Black, White; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Pre Printed, Polyolefin; Marker Type Abb Thomas & Betts - 96B9013 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Pre Printed, Polyolefin; Marker Type Abb Thomas & Betts
96B9013
Wire Marker, Pre Printed, Polyolefin; Marker Type Abb Thomas & Betts 96B9013
WIRE MARKER, PRE PRINTED, POLYOLEFIN; Marker Type:Pre Printed; Legend:CALIBRATED; Marker Dimensions:12.7mm x 15.88mm; Marker Material:PO (Polyolefin); Legend Colour:Black; Marker Colour:Black, White; Product Range:- RoHS Compliant: Yes

WIRE MARKER, PRE PRINTED, POLYOLEFIN; Marker Type:Pre Printed; Legend:CALIBRATED; Marker Dimensions:12.7mm x 15.88mm; Marker Material:PO (Polyolefin); Legend Colour:Black; Marker Colour:Black, White; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 96B9013
Product Name Wire Marker, Pre Printed, Polyolefin; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 492320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide / Nylon®; Nylon 66
Diameter 0.189 inch (4.8 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LVWM-80 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details