Thomas & Betts Corporation Occupancy Sensor/Switch WSP200-I

Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP200-I - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
WSP200-I
Occupancy Sensor/Switch WSP200-I
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD

WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; IVORY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number WSP200-I
Product Name Occupancy Sensor/Switch
Height 4.12 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2103809 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Block
Operation Distance 0.7874 to 13.78 inch (20 to 350 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - High Temperature Capacitive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.3937 inch (1 to 10 mm)
View Details
Inductive Proximity Sensors - 5000000165-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.6000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details