Thomas & Betts Corporation Occupancy Sensor/Switch WSP200-GRY

Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
Datasheet
Description
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP200-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Occupancy Sensor/Switch
WSP200-GRY
Occupancy Sensor/Switch WSP200-GRY
WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD

WALL SWITCH OCCUPANCY SENSOR TYPE; 1.765 INCH W X 4.125 INCH H SIZE; GRAY FINISH; UL (CANADA AND US) APPROVAL; COMMERCIAL APPLICATION; 120/277 VAC AT 60 HZ VOLTAGE RATING; WALL MOUNTING; 3-WIRE LEAD TERMINAL TYPE; 800 W AT 120 VAC, 1200 W AT 277 VAC LOAD

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Proximity Sensors
Product Number WSP200-GRY
Product Name Occupancy Sensor/Switch
Height 4.12 inch (105 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093426 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0984 inch (2.5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Miniature Rectangular Photoelectric Sensors - Cubic Series 3031 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 2.36 to 236 inch (60 to 6000 mm)
View Details
ANSI Street Lighting Photocells - 428660-000 - TE Connectivity
Specs
Operating Temperature -40 to 149 F (-40 to 65 C)
View Details