ABB AB Wire Marker, Self Laminating, Vinyl; Marker Type Abb Thomas & Betts WSLM33

Description
WIRE MARKER, SELF LAMINATING, VINYL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 69.85mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, SELF LAMINATING, VINYL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 69.85mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Self Laminating, Vinyl; Marker Type Abb Thomas & Betts - 94F7389 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Self Laminating, Vinyl; Marker Type Abb Thomas & Betts
94F7389
Wire Marker, Self Laminating, Vinyl; Marker Type Abb Thomas & Betts 94F7389
WIRE MARKER, SELF LAMINATING, VINYL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 69.85mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes

WIRE MARKER, SELF LAMINATING, VINYL; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 69.85mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94F7389
Product Name Wire Marker, Self Laminating, Vinyl; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details