Thomas & Betts Corporation Duplex/Single Receptacle WR5362-GRY

Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEA
Datasheet
Description
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplex/Single Receptacle - WR5362-GRY - Thomas & Betts Corporation
Memphis, TN, USA
Duplex/Single Receptacle
WR5362-GRY
Duplex/Single Receptacle WR5362-GRY
DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEA

DUPLEX, HEAVY-DUTY TYPE; PVC (BACK BODY), NYLON (FACE) MATERIAL; GRAY COLOR; 5-20R CONFIGURATION; 3 WIRE(S); SPECIFICATION GRADE; UL 498, CSA C22.2, FSUL WC596 APPROVAL; 125 VAC VOLTAGE RATING; 20 AMPERE CURRENT RATING; AUTOMATIC GROUNDING; 2 POLE(S); WEA

Supplier's Site Datasheet

Technical Specifications

  Thomas & Betts Corporation
Product Category Power Connectors
Product Number WR5362-GRY
Product Name Duplex/Single Receptacle
Device Type Receptacle
Configuration Single; Duplex
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254396 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Kinetix 6200/6500 Axis Module - 2094-BMP5-M - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-804H-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details