ABB AB Cable Id Markers; Marker Type Abb Thomas & Betts WMSL-A-Z

Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:A to Z / 0 to 15 / + / -; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; Pack Quantity:10 RoHS Compliant: Yes
Datasheet
Description
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:A to Z / 0 to 15 / + / -; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; Pack Quantity:10 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers; Marker Type Abb Thomas & Betts - 46F5969 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
46F5969
Cable Id Markers; Marker Type Abb Thomas & Betts 46F5969
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:A to Z / 0 to 15 / + / -; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; Pack Quantity:10 RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:A to Z / 0 to 15 / + / -; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:White; Product Range:-; Accessory Type:Wire Marker Book; Pack Quantity:10 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 46F5969
Product Name Cable Id Markers; Marker Type Abb Thomas & Betts
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
 - Pipe Markers Tape - NADCO Tapes & Labels, Inc.
NADCO Tapes & Labels, Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material Aluminum (optional feature); Cloth (optional feature); PVC (optional feature); Copper Foils, Foam, Vinyl, Paper
View Details