ABB AB Book, Wire Marker; WSL Vinyl; Tab; SelfLaminating; 10 WMSL-0-45

Description
Wire Marker Book, WSL Vinyl Material, 10 Number of Pages Clear area covers print legend for extra protection. Wire marker book with clear area covers print legend for extra protection.
Datasheet
Description
Wire Marker Book, WSL Vinyl Material, 10 Number of Pages Clear area covers print legend for extra protection. Wire marker book with clear area covers print legend for extra protection.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Book, Wire Marker; WSL Vinyl; Tab; SelfLaminating; 10 - 70091922 - Allied Electronics, Inc.
Fort Worth, TX, USA
Book, Wire Marker; WSL Vinyl; Tab; SelfLaminating; 10
70091922
Book, Wire Marker; WSL Vinyl; Tab; SelfLaminating; 10 70091922
Wire Marker Book, WSL Vinyl Material, 10 Number of Pages Clear area covers print legend for extra protection. Wire marker book with clear area covers print legend for extra protection.

Wire Marker Book, WSL Vinyl Material, 10 Number of Pages
Clear area covers print legend for extra protection.
Wire marker book with clear area covers print legend for extra protection.

Supplier's Site
Cable Id Markers; Marker Type Abb Thomas & Betts - 46F5967 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers; Marker Type Abb Thomas & Betts
46F5967
Cable Id Markers; Marker Type Abb Thomas & Betts 46F5967
CABLE ID MARKERS; Marker Type:Self Laminating; Legend:0 to 45; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:Transparent, White; Product Range:-; Accessory Type:Wire Marker Book; Label Material:Vinyl RoHS Compliant: Yes

CABLE ID MARKERS; Marker Type:Self Laminating; Legend:0 to 45; Marker Dimensions:-; Marker Material:Vinyl; Legend Colour:Black; Marker Colour:Transparent, White; Product Range:-; Accessory Type:Wire Marker Book; Label Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 70091922 46F5967
Product Name Book, Wire Marker; WSL Vinyl; Tab; SelfLaminating; 10 Cable Id Markers; Marker Type Abb Thomas & Betts
Wire & Cable Markers Self Laminating
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Pre-cut Self-Adhesive Character Holders & Label Protector - FLEXIMARK® MINI/MAXI Type PGS Holders - LAPP
Specs
Wire & Cable Markers Tags; Character Holders
Material ABS Plastic
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details